Knowles Precision Devices Ceramic Capacitors 2220J1000105KXT

Description
CAP CER 1UF 100V X7R 2220
Request a Quote Datasheet
Description
CAP CER 1UF 100V X7R 2220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220J1000105KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220J1000105KXTDKR-ND
Ceramic Capacitors 1608-2220J1000105KXTDKR-ND
CAP CER 1UF 100V X7R 2220

CAP CER 1UF 100V X7R 2220

Buy Now Datasheet
Ceramic Capacitors - 1608-2220J1000105KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220J1000105KXTTR-ND
Ceramic Capacitors 1608-2220J1000105KXTTR-ND
1µF ±10% 100V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

1µF ±10% 100V Ceramic Capacitor X7R (2R1) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2220J1000105KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2220J1000105KXTCT-ND
Ceramic Capacitors 1608-2220J1000105KXTCT-ND
CAP CER 1UF 100V X7R 2220

CAP CER 1UF 100V X7R 2220

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 2220J1000105KXT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
2220J1000105KXT
Capacitors - Ceramic Capacitors 2220J1000105KXT
CAP CER 1UF 100V X7R 2220

CAP CER 1UF 100V X7R 2220

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1608-2220J1000105KXTDKR-ND 1608-2220J1000105KXTTR-ND 2220J1000105KXT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Aluminum Electrolytic Capacitors - 226UVK050MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701128 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details