0.027µF ±10% 50V Ceramic Capacitor C0G, NP0 2220 (5750 Metric)
DigiKey | |
---|---|
Product Category | Capacitors |
Product Number | 2220J0500273KFR-ND |
Product Name | Ceramic Capacitors |
Configuration / Form Factor | Chip Capacitor |
Operating Temperature | -55 to 125 C (-67 to 257 F) |
Electrostatic Capacitors | Ceramic Composition |
Capacitance Range | 0.0270 microF |
Capacitance Tolerance | 10 (+/- %) |