Knowles Ceramic Capacitors 2220J0500124FCT

Description
0.12µF ±1% 50V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)
Request a Quote Datasheet
Description
0.12µF ±1% 50V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220J0500124FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2220J0500124FCT-ND
Ceramic Capacitors 2220J0500124FCT-ND
0.12µF ±1% 50V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)

0.12µF ±1% 50V Ceramic Capacitor C0G, NP0 (1B) 2220 (5750 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2220J0500124FCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220J0500124FCT
Ceramic Capacitors 2220J0500124FCT
CAP CER 0.12UF 50V C0G/NP0 2220

CAP CER 0.12UF 50V C0G/NP0 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2220J0500124FCT-ND 2220J0500124FCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - C17AHR35B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details