Knowles Precision Devices Ceramic Capacitors 2220J0160332GFR

Description
CAP CER 3300PF 16V C0G/NP0 2220
Datasheet
Description
CAP CER 3300PF 16V C0G/NP0 2220
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2220J0160332GFR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2220J0160332GFR
Ceramic Capacitors 2220J0160332GFR
CAP CER 3300PF 16V C0G/NP0 2220

CAP CER 3300PF 16V C0G/NP0 2220

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number 2220J0160332GFR
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3B102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0160101GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details