Knowles Ceramic Capacitors 2220B5000684KJTUW031

Description
SMD J-LEAD 2220 500VDC 680NF 10%
Request a Quote Datasheet
Description
SMD J-LEAD 2220 500VDC 680NF 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2220B5000684KJTUW031CT-ND - DigiKey
Thief River Falls, MN, United States
SMD J-LEAD 2220 500VDC 680NF 10%

SMD J-LEAD 2220 500VDC 680NF 10%

Buy Now Datasheet
Ceramic Capacitors - 1608-2220B5000684KJTUW031DKR-ND - DigiKey
Thief River Falls, MN, United States
SMD J-LEAD 2220 500VDC 680NF 10%

SMD J-LEAD 2220 500VDC 680NF 10%

Buy Now Datasheet
Ceramic Capacitors - 1608-2220B5000684KJTUW031TR-ND - DigiKey
Thief River Falls, MN, United States
SMD J-LEAD 2220 500VDC 680NF 10%

SMD J-LEAD 2220 500VDC 680NF 10%

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2220B5000684KJTUW031CT-ND 1608-2220B5000684KJTUW031DKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; High Frequency; RF / Microwave High Voltage Capacitor; High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1761-0504N221J101PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - CK06BX273K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details