Knowles Ceramic Capacitors 2215YA250472KSTSYX

Description
4700pF ±10% 250VAC Ceramic Capacitor X7R (2R1) 2215 (5738 Metric)
Request a Quote Datasheet
Description
4700pF ±10% 250VAC Ceramic Capacitor X7R (2R1) 2215 (5738 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2215YA250472KSTSYXTR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 250VAC Ceramic Capacitor X7R (2R1) 2215 (5738 Metric)

4700pF ±10% 250VAC Ceramic Capacitor X7R (2R1) 2215 (5738 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2215YA250472KSTSYXCT-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 250VAC Ceramic Capacitor X7R (2R1) 2215 (5738 Metric)

4700pF ±10% 250VAC Ceramic Capacitor X7R (2R1) 2215 (5738 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2215YA250472KSTSYXDKR-ND - DigiKey
Thief River Falls, MN, United States
4700pF ±10% 250VAC Ceramic Capacitor X7R (2R1) 2215 (5738 Metric)

4700pF ±10% 250VAC Ceramic Capacitor X7R (2R1) 2215 (5738 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2215YA250472KSTSYX - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2215YA250472KSTSYX
Ceramic Capacitors 2215YA250472KSTSYX
CAP CER 4700PF 250V X7R 2215

CAP CER 4700PF 250V X7R 2215

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-2215YA250472KSTSYXTR-ND 1608-2215YA250472KSTSYXDKR-ND 2215YA250472KSTSYX
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701211 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C0805C104K5RACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details