Knowles Precision Devices Ceramic Capacitors 2215Y6K00821KXT

Description
2215 6000VDC 820PF 10% X7R(2R1)
Request a Quote Datasheet
Description
2215 6000VDC 820PF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2215Y6K00821KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y6K00821KXTCT-ND
Ceramic Capacitors 1608-2215Y6K00821KXTCT-ND
2215 6000VDC 820PF 10% X7R(2R1)

2215 6000VDC 820PF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2215Y6K00821KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y6K00821KXTDKR-ND
Ceramic Capacitors 1608-2215Y6K00821KXTDKR-ND
2215 6000VDC 820PF 10% X7R(2R1)

2215 6000VDC 820PF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2215Y6K00821KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y6K00821KXTTR-ND
Ceramic Capacitors 1608-2215Y6K00821KXTTR-ND
2215 6000VDC 820PF 10% X7R(2R1)

2215 6000VDC 820PF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2215Y6K00821KXTCT-ND 1608-2215Y6K00821KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic - 227SMH025ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Aluminium Capacitors - 1701318 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details