Knowles Precision Devices Ceramic Capacitors 2215Y3K00562KXT

Description
2215 3000VDC 5.6NF 10% X7R(2R1)
Request a Quote Datasheet
Description
2215 3000VDC 5.6NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2215Y3K00562KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y3K00562KXTDKR-ND
Ceramic Capacitors 1608-2215Y3K00562KXTDKR-ND
2215 3000VDC 5.6NF 10% X7R(2R1)

2215 3000VDC 5.6NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2215Y3K00562KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y3K00562KXTCT-ND
Ceramic Capacitors 1608-2215Y3K00562KXTCT-ND
2215 3000VDC 5.6NF 10% X7R(2R1)

2215 3000VDC 5.6NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2215Y3K00562KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y3K00562KXTTR-ND
Ceramic Capacitors 1608-2215Y3K00562KXTTR-ND
2215 3000VDC 5.6NF 10% X7R(2R1)

2215 3000VDC 5.6NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2215Y3K00562KXTDKR-ND 1608-2215Y3K00562KXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - M22R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701243 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details