Knowles Ceramic Capacitors 2215Y2K50153KXT

Description
2215 2500VDC 15NF 10% X7R(2R1)
Request a Quote Datasheet
Description
2215 2500VDC 15NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2215Y2K50153KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y2K50153KXTCT-ND
Ceramic Capacitors 1608-2215Y2K50153KXTCT-ND
2215 2500VDC 15NF 10% X7R(2R1)

2215 2500VDC 15NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2215Y2K50153KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y2K50153KXTTR-ND
Ceramic Capacitors 1608-2215Y2K50153KXTTR-ND
2215 2500VDC 15NF 10% X7R(2R1)

2215 2500VDC 15NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2215Y2K50153KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y2K50153KXTDKR-ND
Ceramic Capacitors 1608-2215Y2K50153KXTDKR-ND
2215 2500VDC 15NF 10% X7R(2R1)

2215 2500VDC 15NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2215Y2K50153KXTCT-ND 1608-2215Y2K50153KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/011320 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers