Knowles Precision Devices Ceramic Capacitors 2215Y2500125KST

Description
2215 250VDC 1.2UF 10% X7R(2R1) A
Request a Quote Datasheet
Description
2215 250VDC 1.2UF 10% X7R(2R1) A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2215Y2500125KSTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y2500125KSTTR-ND
Ceramic Capacitors 1608-2215Y2500125KSTTR-ND
2215 250VDC 1.2UF 10% X7R(2R1) A

2215 250VDC 1.2UF 10% X7R(2R1) A

Buy Now Datasheet
Ceramic Capacitors - 1608-2215Y2500125KSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y2500125KSTDKR-ND
Ceramic Capacitors 1608-2215Y2500125KSTDKR-ND
2215 250VDC 1.2UF 10% X7R(2R1) A

2215 250VDC 1.2UF 10% X7R(2R1) A

Buy Now Datasheet
Ceramic Capacitors - 1608-2215Y2500125KSTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2215Y2500125KSTCT-ND
Ceramic Capacitors 1608-2215Y2500125KSTCT-ND
2215 250VDC 1.2UF 10% X7R(2R1) A

2215 250VDC 1.2UF 10% X7R(2R1) A

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2215Y2500125KSTTR-ND 1608-2215Y2500125KSTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.2 microF 1.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M15R103M5-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701175 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details