Knowles Precision Devices Ceramic Capacitors 2215JA250821FCTSPU

Description
820pF ±1% 250V Ceramic Capacitor C0G, NP0 (1B) 2215 (5738 Metric)
Request a Quote Datasheet
Description
820pF ±1% 250V Ceramic Capacitor C0G, NP0 (1B) 2215 (5738 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2215JA250821FCTSPU-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2215JA250821FCTSPU-ND
Ceramic Capacitors 2215JA250821FCTSPU-ND
820pF ±1% 250V Ceramic Capacitor C0G, NP0 (1B) 2215 (5738 Metric)

820pF ±1% 250V Ceramic Capacitor C0G, NP0 (1B) 2215 (5738 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 2215JA250821FCTSPU-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose; High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701156 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details