Knowles Precision Devices Ceramic Capacitors 2215JA250102JCTSP

Description
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 (1B) 2215 (5738 Metric)
Request a Quote Datasheet
Description
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 (1B) 2215 (5738 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2215JA250102JCTSP-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2215JA250102JCTSP-ND
Ceramic Capacitors 2215JA250102JCTSP-ND
1000pF ±5% 250V Ceramic Capacitor C0G, NP0 (1B) 2215 (5738 Metric)

1000pF ±5% 250V Ceramic Capacitor C0G, NP0 (1B) 2215 (5738 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 2215JA250102JCTSP-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 157XMPL2R5MG28 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1808JA250102JJTS2XTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details