Knowles Precision Devices Ceramic Capacitors 2211YA256P80CCRSPU

Description
CAP CER 6.8PF 250V C0G/NP0 2211
Datasheet
Description
CAP CER 6.8PF 250V C0G/NP0 2211
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2211YA256P80CCRSPU - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2211YA256P80CCRSPU
Ceramic Capacitors 2211YA256P80CCRSPU
CAP CER 6.8PF 250V C0G/NP0 2211

CAP CER 6.8PF 250V C0G/NP0 2211

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number 2211YA256P80CCRSPU
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1896718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C17AH911K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details