Knowles Ceramic Capacitors 2211YA250222KJTSYX

Description
2200pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
Request a Quote Datasheet
Description
2200pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2211YA250222KJTSYXDKR-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

2200pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211YA250222KJTSYXTR-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

2200pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211YA250222KJTSYXCT-ND - DigiKey
Thief River Falls, MN, United States
2200pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

2200pF ±10% 250VAC Ceramic Capacitor X7R 2211 (5728 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2211YA250222KJTSYXDKR-ND 1608-2211YA250222KJTSYXTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000151GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK06BX124K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details