Knowles Precision Devices Ceramic Capacitors 2211Y6K00561KXT

Description
2211 6000VDC 560PF 10% X7R(2R1)
Request a Quote Datasheet
Description
2211 6000VDC 560PF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2211Y6K00561KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y6K00561KXTDKR-ND
Ceramic Capacitors 1608-2211Y6K00561KXTDKR-ND
2211 6000VDC 560PF 10% X7R(2R1)

2211 6000VDC 560PF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y6K00561KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y6K00561KXTCT-ND
Ceramic Capacitors 1608-2211Y6K00561KXTCT-ND
2211 6000VDC 560PF 10% X7R(2R1)

2211 6000VDC 560PF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y6K00561KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y6K00561KXTTR-ND
Ceramic Capacitors 1608-2211Y6K00561KXTTR-ND
2211 6000VDC 560PF 10% X7R(2R1)

2211 6000VDC 560PF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2211Y6K00561KXTDKR-ND 1608-2211Y6K00561KXTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SMH010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701133 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details