Knowles Ceramic Capacitors 2211Y5K00122KXT

Description
2211 5000VDC 1.2NF 10% X7R(2R1)
Request a Quote Datasheet
Description
2211 5000VDC 1.2NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2211Y5K00122KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y5K00122KXTCT-ND
Ceramic Capacitors 1608-2211Y5K00122KXTCT-ND
2211 5000VDC 1.2NF 10% X7R(2R1)

2211 5000VDC 1.2NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y5K00122KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y5K00122KXTTR-ND
Ceramic Capacitors 1608-2211Y5K00122KXTTR-ND
2211 5000VDC 1.2NF 10% X7R(2R1)

2211 5000VDC 1.2NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y5K00122KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y5K00122KXTDKR-ND
Ceramic Capacitors 1608-2211Y5K00122KXTDKR-ND
2211 5000VDC 1.2NF 10% X7R(2R1)

2211 5000VDC 1.2NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2211Y5K00122KXTCT-ND 1608-2211Y5K00122KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701111 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C242T200BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details