Knowles Ceramic Capacitors 2211Y4K00332KXT

Description
2211 4000VDC 3.3NF 10% X7R(2R1)
Request a Quote Datasheet
Description
2211 4000VDC 3.3NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2211Y4K00332KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y4K00332KXTTR-ND
Ceramic Capacitors 1608-2211Y4K00332KXTTR-ND
2211 4000VDC 3.3NF 10% X7R(2R1)

2211 4000VDC 3.3NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y4K00332KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y4K00332KXTCT-ND
Ceramic Capacitors 1608-2211Y4K00332KXTCT-ND
2211 4000VDC 3.3NF 10% X7R(2R1)

2211 4000VDC 3.3NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y4K00332KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y4K00332KXTDKR-ND
Ceramic Capacitors 1608-2211Y4K00332KXTDKR-ND
2211 4000VDC 3.3NF 10% X7R(2R1)

2211 4000VDC 3.3NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2211Y4K00332KXTTR-ND 1608-2211Y4K00332KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P20HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details