Knowles Ceramic Capacitors 2211Y4K00332KST

Description
2211 4000VDC 3.3NF 10% X7R(2R1)
Request a Quote Datasheet
Description
2211 4000VDC 3.3NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2211Y4K00332KSTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y4K00332KSTCT-ND
Ceramic Capacitors 1608-2211Y4K00332KSTCT-ND
2211 4000VDC 3.3NF 10% X7R(2R1)

2211 4000VDC 3.3NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y4K00332KSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y4K00332KSTDKR-ND
Ceramic Capacitors 1608-2211Y4K00332KSTDKR-ND
2211 4000VDC 3.3NF 10% X7R(2R1)

2211 4000VDC 3.3NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y4K00332KSTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y4K00332KSTTR-ND
Ceramic Capacitors 1608-2211Y4K00332KSTTR-ND
2211 4000VDC 3.3NF 10% X7R(2R1)

2211 4000VDC 3.3NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2211Y4K00332KSTCT-ND 1608-2211Y4K00332KSTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Ceramic Capacitors - 1608-050525002P00BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers