Knowles Precision Devices Ceramic Capacitors 2211Y4K00152KST

Description
2211 4000VDC 1.5NF 10% X7R(2R1)
Request a Quote Datasheet
Description
2211 4000VDC 1.5NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2211Y4K00152KSTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y4K00152KSTTR-ND
Ceramic Capacitors 1608-2211Y4K00152KSTTR-ND
2211 4000VDC 1.5NF 10% X7R(2R1)

2211 4000VDC 1.5NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y4K00152KSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y4K00152KSTDKR-ND
Ceramic Capacitors 1608-2211Y4K00152KSTDKR-ND
2211 4000VDC 1.5NF 10% X7R(2R1)

2211 4000VDC 1.5NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y4K00152KSTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y4K00152KSTCT-ND
Ceramic Capacitors 1608-2211Y4K00152KSTCT-ND
2211 4000VDC 1.5NF 10% X7R(2R1)

2211 4000VDC 1.5NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2211Y4K00152KSTTR-ND 1608-2211Y4K00152KSTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - CK06BX103K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701101 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details