Knowles Ceramic Capacitors 2211Y3K00562KXT

Description
2211 3000VDC 5.6NF 10% X7R(2R1)
Request a Quote Datasheet
Description
2211 3000VDC 5.6NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2211Y3K00562KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y3K00562KXTTR-ND
Ceramic Capacitors 1608-2211Y3K00562KXTTR-ND
2211 3000VDC 5.6NF 10% X7R(2R1)

2211 3000VDC 5.6NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y3K00562KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y3K00562KXTCT-ND
Ceramic Capacitors 1608-2211Y3K00562KXTCT-ND
2211 3000VDC 5.6NF 10% X7R(2R1)

2211 3000VDC 5.6NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y3K00562KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y3K00562KXTDKR-ND
Ceramic Capacitors 1608-2211Y3K00562KXTDKR-ND
2211 3000VDC 5.6NF 10% X7R(2R1)

2211 3000VDC 5.6NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2211Y3K00562KXTTR-ND 1608-2211Y3K00562KXTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor High Voltage Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701117 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - M39014/011339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers