Knowles Ceramic Capacitors 2211Y3K00562KST

Description
2211 3000VDC 5.6NF 10% X7R(2R1)
Request a Quote Datasheet
Description
2211 3000VDC 5.6NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2211Y3K00562KSTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y3K00562KSTCT-ND
Ceramic Capacitors 1608-2211Y3K00562KSTCT-ND
2211 3000VDC 5.6NF 10% X7R(2R1)

2211 3000VDC 5.6NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y3K00562KSTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y3K00562KSTTR-ND
Ceramic Capacitors 1608-2211Y3K00562KSTTR-ND
2211 3000VDC 5.6NF 10% X7R(2R1)

2211 3000VDC 5.6NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y3K00562KSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y3K00562KSTDKR-ND
Ceramic Capacitors 1608-2211Y3K00562KSTDKR-ND
2211 3000VDC 5.6NF 10% X7R(2R1)

2211 3000VDC 5.6NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2211Y3K00562KSTCT-ND 1608-2211Y3K00562KSTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details