Knowles Ceramic Capacitors 2211Y2K50682KST

Description
2211 2500VDC 6.8NF 10% X7R(2R1)
Request a Quote Datasheet
Description
2211 2500VDC 6.8NF 10% X7R(2R1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2211Y2K50682KSTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y2K50682KSTTR-ND
Ceramic Capacitors 1608-2211Y2K50682KSTTR-ND
2211 2500VDC 6.8NF 10% X7R(2R1)

2211 2500VDC 6.8NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y2K50682KSTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y2K50682KSTDKR-ND
Ceramic Capacitors 1608-2211Y2K50682KSTDKR-ND
2211 2500VDC 6.8NF 10% X7R(2R1)

2211 2500VDC 6.8NF 10% X7R(2R1)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211Y2K50682KSTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-2211Y2K50682KSTCT-ND
Ceramic Capacitors 1608-2211Y2K50682KSTCT-ND
2211 2500VDC 6.8NF 10% X7R(2R1)

2211 2500VDC 6.8NF 10% X7R(2R1)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 1608-2211Y2K50682KSTTR-ND 1608-2211Y2K50682KSTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701111 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Capacitors - Aluminum Electrolytic Capacitors - 107UVK050MGE - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers