Knowles Ceramic Capacitors 2211JA250561MXTSPU

Description
560pF ±20% 250V Ceramic Capacitor X7R (2R1) 2211 (5728 Metric)
Request a Quote Datasheet
Description
560pF ±20% 250V Ceramic Capacitor X7R (2R1) 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 2211JA250561MXTSPU-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
2211JA250561MXTSPU-ND
Ceramic Capacitors 2211JA250561MXTSPU-ND
560pF ±20% 250V Ceramic Capacitor X7R (2R1) 2211 (5728 Metric)

560pF ±20% 250V Ceramic Capacitor X7R (2R1) 2211 (5728 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2211JA250561MXTSPU - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2211JA250561MXTSPU
Ceramic Capacitors 2211JA250561MXTSPU
CAP CER 560PF 250V X7R 2211

CAP CER 560PF 250V X7R 2211

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 2211JA250561MXTSPU-ND 2211JA250561MXTSPU
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Film Capacitors - 1725705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details