Knowles Ceramic Capacitors 2211JA250221JKTSYX

Description
220pF ±5% 250VAC Ceramic Capacitor C0G, NP0 (1B) 2211 (5728 Metric)
Request a Quote Datasheet
Description
220pF ±5% 250VAC Ceramic Capacitor C0G, NP0 (1B) 2211 (5728 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-2211JA250221JKTSYXCT-ND - DigiKey
Thief River Falls, MN, United States
220pF ±5% 250VAC Ceramic Capacitor C0G, NP0 (1B) 2211 (5728 Metric)

220pF ±5% 250VAC Ceramic Capacitor C0G, NP0 (1B) 2211 (5728 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211JA250221JKTSYXDKR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±5% 250VAC Ceramic Capacitor C0G, NP0 (1B) 2211 (5728 Metric)

220pF ±5% 250VAC Ceramic Capacitor C0G, NP0 (1B) 2211 (5728 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-2211JA250221JKTSYXTR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±5% 250VAC Ceramic Capacitor C0G, NP0 (1B) 2211 (5728 Metric)

220pF ±5% 250VAC Ceramic Capacitor C0G, NP0 (1B) 2211 (5728 Metric)

Buy Now Datasheet
Ceramic Capacitors - 2211JA250221JKTSYX - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
2211JA250221JKTSYX
Ceramic Capacitors 2211JA250221JKTSYX
CAP CER 1500PF 250V X7R 2220

CAP CER 1500PF 250V X7R 2220

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-2211JA250221JKTSYXCT-ND 1608-2211JA250221JKTSYXDKR-ND 2211JA250221JKTSYX
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C142T050AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers