180pF ±10% 250V Ceramic Capacitor X7R (2R1) 2211 (5728 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2211JA250181KXTSP-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | High Voltage Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |