120pF ±5% 250V Ceramic Capacitor C0G, NP0 (1B) 2211 (5728 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2211JA250121JCTSP-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | High Voltage Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 5 (+/- %) |