1000pF ±10% 250V Ceramic Capacitor X7R (2R1) 2211 (5728 Metric)
Manufacturer: Knowles Syfer
Win Source Part Number: 905959-2211JA250102K
Operating Temperature Range: -55°C ~ 125°C
Features: 1000 pF ±10% 250V Ceramic Capacitor X7R (2R1) 2211 (5728 Metric)
Package: Reel - TR
Package: 2211 (5728 Metric)
Mounting: Surface Mount, MLCC
Family Name: 2211J
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 750
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2211JA250102KXTSPU-ND | 905959-2211JA250102KXTSPU |
| Product Name | Ceramic Capacitors | Ceramic Capacitors - 2211JA250102KXTSPU |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose; High Voltage Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) |