For New Design: Yes
Capacitance: 18,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 40mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 18,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 40mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 189LMX010M2CF is a 10 V aluminum electrolytic capacitor with a capacitance of 18,000 µF, a diameter of 25 mm, and a length of 40 mm. It operates from -40°C to +105°C and is rated for 5,000 hours of load life at 105°C with rated voltage and ripple current applied. The part has a maximum ESR of 0.0553 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 2.43 A at 105°C. It meets the dissipation factor specification of 0.15 at 120 Hz for its voltage rating, and its capacitance tolerance is +20% at 120 Hz and 20°C. The case dimensions and electrical ratings are defined by the LMX series for 10 V units.
Datasheet Summary Powered by GS/AI
The 189LMX010M2CF is a 10 V aluminum electrolytic capacitor with a capacitance of 18,000 µF, a diameter of 25 mm, and a length of 40 mm. It operates from -40°C to +105°C and is rated for 5,000 hours of load life at 105°C with rated voltage and ripple current applied. The part has a maximum ESR of 0.0553 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 2.43 A at 105°C. It meets the dissipation factor specification of 0.15 at 120 Hz for its voltage rating, and its capacitance tolerance is +20% at 120 Hz and 20°C. The case dimensions and electrical ratings are defined by the LMX series for 10 V units.