The 189LBA010M2CD is a snap-in aluminum electrolytic capacitor rated for 10VDC with a capacitance of 18,000 μF, a maximum ESR of 50.66 mΩ at 120 Hz and +20°C, and a rated RMS ripple current of 50.66 A at +85°C. It measures 25 mm in diameter and 30 mm in length. The capacitor operates over a temperature range of −40°C to +85°C and meets a 2,000-hour load life specification at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and dissipation factor is 0.35 at 120 Hz. It is designed for filtering and switching power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 189LBA010M2CD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |