For New Design: Yes
Capacitance: 1,800 µF
Voltage DC: 50V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 25mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1,800 µF
Voltage DC: 50V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 25mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 188LMX050M2CC is a 50V aluminum electrolytic capacitor with a capacitance of 1800 µF, designed for bulk filtering in switching power supplies. It has a diameter of 25 mm and a length of 25 mm, with standard lead style. The capacitor operates from -40°C to +105°C and has a maximum ripple current of 1.17 A at 120 Hz and +20°C. Its ESR is 0.1842 Ω at 120 Hz and +20°C. It meets a 5000-hour load life specification at 105°C with rated voltage and ripple current applied, and a 1000-hour shelf life at 105°C. The capacitance tolerance is +20% at 120 Hz and 20°C, and the dissipation factor is 0.15. Leakage current at 20°C after 5 minutes is calculated as 3√CV.
Datasheet Summary Powered by GS/AI
The 188LMX050M2CC is a 50V aluminum electrolytic capacitor with a capacitance of 1800 µF, designed for bulk filtering in switching power supplies. It has a diameter of 25 mm and a length of 25 mm, with standard lead style. The capacitor operates from -40°C to +105°C and has a maximum ripple current of 1.17 A at 120 Hz and +20°C. Its ESR is 0.1842 Ω at 120 Hz and +20°C. It meets a 5000-hour load life specification at 105°C with rated voltage and ripple current applied, and a 1000-hour shelf life at 105°C. The capacitance tolerance is +20% at 120 Hz and 20°C, and the dissipation factor is 0.15. Leakage current at 20°C after 5 minutes is calculated as 3√CV.