The 188FSB360XGEK is an aluminum electrolytic capacitor rated for 360 VDC with a capacitance of 1800 µF, designed for high-voltage, low-leakage applications such as emergency and signal lighting. It features a snap-in mounting style with dimensions of 35 mm in diameter and 70 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, maintains a dissipation factor of 0.1228 at 120 Hz and 20°C, and meets specified performance limits for capacitance change, leakage current, and dissipation factor under rated voltage stress and shelf life conditions.
Datasheet Summary Powered by GS/AI
The 188FSB360XGEK is an aluminum electrolytic capacitor rated for 360 VDC with a capacitance of 1800 µF, designed for high-voltage, low-leakage applications such as emergency and signal lighting. It features a snap-in mounting style with dimensions of 35 mm in diameter and 70 mm in length. The capacitor operates within a temperature range of -20°C to +55°C, maintains a dissipation factor of 0.1228 at 120 Hz and 20°C, and meets specified performance limits for capacitance change, leakage current, and dissipation factor under rated voltage stress and shelf life conditions.