The 188FSB330XFJ is an aluminum electrolytic capacitor rated for 330 VDC with a capacitance of 1800 µF, designed for high-voltage photoflash applications. It features a snap-in mounting style with dimensions of 35 mm diameter by 70 mm length. The part has a maximum ESR of 0.1228 Ω at 120 Hz and 20°C, operates within a temperature range of -20°C to +55°C, and meets a capacitance tolerance of -10% to +20%. It supports up to 5000 flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω, maintains leakage current below 150% of the specified maximum after aging, and exhibits less than 10% capacitance change after 500 hours at 70°C with no applied voltage. Its dissipation factor is 0.1 for capacitances above 600 µF.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 188FSB330XFJ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |