Knowles Precision Devices Ceramic Capacitors 1825Y5000222JCT

Description
2200pF ±5% 500V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)
Request a Quote Datasheet
Description
2200pF ±5% 500V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825Y5000222JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825Y5000222JCT-ND
Ceramic Capacitors 1825Y5000222JCT-ND
2200pF ±5% 500V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)

2200pF ±5% 500V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1825Y5000222JCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825Y5000222JCT
Ceramic Capacitors 1825Y5000222JCT
CAP CER 2200PF 500V C0G/NP0 1825

CAP CER 2200PF 500V C0G/NP0 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1825Y5000222JCT-ND 1825Y5000222JCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - C11CF0R4B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details