Knowles Precision Devices Ceramic Capacitors 1825Y2000273JXR

Description
CAP CER 0.027UF 200V X7R 1825
Datasheet
Description
CAP CER 0.027UF 200V X7R 1825
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825Y2000273JXR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825Y2000273JXR
Ceramic Capacitors 1825Y2000273JXR
CAP CER 0.027UF 200V X7R 1825

CAP CER 0.027UF 200V X7R 1825

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number 1825Y2000273JXR
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details