Knowles Ceramic Capacitors 1825Y1K50473KXT

Description
CAP CER 0.047UF 1.5KV X7R 1825
Request a Quote Datasheet
Description
CAP CER 0.047UF 1.5KV X7R 1825
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1608-1825Y1K50473KXTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1825Y1K50473KXTCT-ND
Ceramic Capacitors 1608-1825Y1K50473KXTCT-ND
CAP CER 0.047UF 1.5KV X7R 1825

CAP CER 0.047UF 1.5KV X7R 1825

Buy Now Datasheet
Ceramic Capacitors - 1608-1825Y1K50473KXTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1825Y1K50473KXTTR-ND
Ceramic Capacitors 1608-1825Y1K50473KXTTR-ND
0.047µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

0.047µF ±10% 1500V (1.5kV) Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1608-1825Y1K50473KXTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1608-1825Y1K50473KXTDKR-ND
Ceramic Capacitors 1608-1825Y1K50473KXTDKR-ND
CAP CER 0.047UF 1.5KV X7R 1825

CAP CER 0.047UF 1.5KV X7R 1825

Buy Now Datasheet
Ceramic Capacitors - 1825Y1K50473KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825Y1K50473KXT
Ceramic Capacitors 1825Y1K50473KXT
CAP CER 0.047UF 1.5KV X7R 1825

CAP CER 0.047UF 1.5KV X7R 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 1608-1825Y1K50473KXTCT-ND 1608-1825Y1K50473KXTDKR-ND 1825Y1K50473KXT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - M22G102J2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Thin Film Capacitors - 1761-CSA-BE-35X35X7-G-500-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers