Knowles Ceramic Capacitors 1825Y1000183FCT

Description
0.018µF ±1% 100V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.018µF ±1% 100V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825Y1000183FCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825Y1000183FCT-ND
Ceramic Capacitors 1825Y1000183FCT-ND
0.018µF ±1% 100V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

0.018µF ±1% 100V Ceramic Capacitor C0G, NP0 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1825Y1000183FCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825Y1000183FCT
Ceramic Capacitors 1825Y1000183FCT
CAP CER 0.018UF 100V C0G 1825

CAP CER 0.018UF 100V C0G 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1825Y1000183FCT-ND 1825Y1000183FCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701225 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details