Knowles Precision Devices Ceramic Capacitors 1825Y0500824KXT

Description
0.82µF ±10% 50V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.82µF ±10% 50V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825Y0500824KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825Y0500824KXT-ND
Ceramic Capacitors 1825Y0500824KXT-ND
0.82µF ±10% 50V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

0.82µF ±10% 50V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1825Y0500824KXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.8200 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C253U010AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701149 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details