Knowles Precision Devices Ceramic Capacitors 1825Y0250183JXT

Description
0.018µF ±5% 25V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.018µF ±5% 25V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825Y0250183JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825Y0250183JXT-ND
Ceramic Capacitors 1825Y0250183JXT-ND
0.018µF ±5% 25V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

0.018µF ±5% 25V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1035079-1825Y0250183JXT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1035079-1825Y0250183JXT
Capacitors - Ceramic Capacitors 1035079-1825Y0250183JXT
Win Source Part Number: 1035079-1825Y0250183 JXT Category: Capacitors>Ceramic Capacitors Series: FlexiCap™ Features: Soft Termination Package: Tape & Reel (TR) Applications: Boardflex Sensitive Standard Package: 500 Capacitance: 0.018 µF Tolerance: ±5% Voltage - Rated: 25V Temperature Coefficient: X7R (2R1) Thickness (Max): 0.098" (2.50mm) Mounting Type: Surface Mount, MLCC Package / Case: 1825 (4564 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Knowles Syfer Base Product Number: 1825Y

Win Source Part Number: 1035079-1825Y0250183JXT
Category: Capacitors>Ceramic Capacitors
Series: FlexiCap™
Features: Soft Termination
Package: Tape & Reel (TR)
Applications: Boardflex Sensitive
Standard Package: 500
Capacitance: 0.018 µF
Tolerance: ±5%
Voltage - Rated: 25V
Temperature Coefficient: X7R (2R1)
Thickness (Max): 0.098" (2.50mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1825 (4564 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.177" L x 0.252" W (4.50mm x 6.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Knowles Syfer
Base Product Number: 1825Y

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Capacitors Capacitors
Product Number 1825Y0250183JXT-ND 1035079-1825Y0250183JXT
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701212 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details