Knowles Ceramic Capacitors 1825Y0160273JXT

Description
0.027µF ±5% 16V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.027µF ±5% 16V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825Y0160273JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825Y0160273JXT-ND
Ceramic Capacitors 1825Y0160273JXT-ND
0.027µF ±5% 16V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

0.027µF ±5% 16V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1825Y0160273JXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825Y0160273JXT
Ceramic Capacitors 1825Y0160273JXT
CAP CER 0.027UF 16V X7R 1825

CAP CER 0.027UF 16V X7R 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1825Y0160273JXT-ND 1825Y0160273JXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Polymer - 106GXX025MFT - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details