Knowles Ceramic Capacitors 1825J6K00150KCT

Description
15pF ±10% 6000V (6kV) Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)
Request a Quote Datasheet
Description
15pF ±10% 6000V (6kV) Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825J6K00150KCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825J6K00150KCT-ND
Ceramic Capacitors 1825J6K00150KCT-ND
15pF ±10% 6000V (6kV) Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)

15pF ±10% 6000V (6kV) Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1825J6K00150KCT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40R105K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details