Knowles Precision Devices Ceramic Capacitors 1825J5000472JXT

Description
4700pF ±5% 500V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)
Request a Quote Datasheet
Description
4700pF ±5% 500V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825J5000472JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825J5000472JXT-ND
Ceramic Capacitors 1825J5000472JXT-ND
4700pF ±5% 500V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

4700pF ±5% 500V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1825J5000472JXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - CK05BX563K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701132 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details