Knowles Ceramic Capacitors 1825J4K00271KXT

Description
270pF ±10% 4000V (4kV) Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)
Request a Quote Datasheet
Description
270pF ±10% 4000V (4kV) Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825J4K00271KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825J4K00271KXT-ND
Ceramic Capacitors 1825J4K00271KXT-ND
270pF ±10% 4000V (4kV) Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

270pF ±10% 4000V (4kV) Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1825J4K00271KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825J4K00271KXT
Ceramic Capacitors 1825J4K00271KXT
CAP CER 270PF 4KV X7R 1825

CAP CER 270PF 4KV X7R 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1825J4K00271KXT-ND 1825J4K00271KXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Aluminium Capacitors - 1701267 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - C1206C332J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details