Knowles Ceramic Capacitors 1825J2500104MXT

Description
0.1µF ±20% 250V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 250V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825J2500104MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825J2500104MXT-ND
Ceramic Capacitors 1825J2500104MXT-ND
0.1µF ±20% 250V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

0.1µF ±20% 250V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1825J2500104MXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825J2500104MXT
Ceramic Capacitors 1825J2500104MXT
CAP CER 0.1UF 250V X7R 1825

CAP CER 0.1UF 250V X7R 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1825J2500104MXT-ND 1825J2500104MXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701049 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers