Knowles Precision Devices Ceramic Capacitors 1825J1K50152MXT

Description
1500pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)
Request a Quote Datasheet
Description
1500pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825J1K50152MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825J1K50152MXT-ND
Ceramic Capacitors 1825J1K50152MXT-ND
1500pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

1500pF ±20% 1500V (1.5kV) Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1825J1K50152MXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details