Knowles Ceramic Capacitors 1825J1K00392MXT

Description
3900pF ±20% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)
Request a Quote Datasheet
Description
3900pF ±20% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825J1K00392MXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825J1K00392MXT-ND
Ceramic Capacitors 1825J1K00392MXT-ND
3900pF ±20% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

3900pF ±20% 1000V (1kV) Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number 1825J1K00392MXT-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100101JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers