Knowles Ceramic Capacitors 1825J1000474JXT

Description
0.47µF ±5% 100V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.47µF ±5% 100V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825J1000474JXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825J1000474JXT-ND
Ceramic Capacitors 1825J1000474JXT-ND
0.47µF ±5% 100V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

0.47µF ±5% 100V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1825J1000474JXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825J1000474JXT
Ceramic Capacitors 1825J1000474JXT
CAP CER 0.47UF 100V X7R 1825

CAP CER 0.47UF 100V X7R 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1825J1000474JXT-ND 1825J1000474JXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 106K100CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers