Knowles Ceramic Capacitors 1825J1000123KXT

Description
0.012µF ±10% 100V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.012µF ±10% 100V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825J1000123KXT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825J1000123KXT-ND
Ceramic Capacitors 1825J1000123KXT-ND
0.012µF ±10% 100V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

0.012µF ±10% 100V Ceramic Capacitor X7R (2R1) 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1825J1000123KXT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825J1000123KXT
Ceramic Capacitors 1825J1000123KXT
CAP CER 0.012UF 100V X7R 1825

CAP CER 0.012UF 100V X7R 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1825J1000123KXT-ND 1825J1000123KXT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 105PMB122KTP1-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1608-050525000910GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details