Knowles Precision Devices Ceramic Capacitors 1825J0630122KCR

Description
CAP CER 1200PF 63V C0G/NP0 1825
Datasheet
Description
CAP CER 1200PF 63V C0G/NP0 1825
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825J0630122KCR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825J0630122KCR
Ceramic Capacitors 1825J0630122KCR
CAP CER 1200PF 63V C0G/NP0 1825

CAP CER 1200PF 63V C0G/NP0 1825

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Capacitors
Product Number 1825J0630122KCR
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701178 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0103P90BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details