Knowles Ceramic Capacitors 1825J0500154GCT

Description
0.15µF ±2% 50V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.15µF ±2% 50V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825J0500154GCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825J0500154GCT-ND
Ceramic Capacitors 1825J0500154GCT-ND
0.15µF ±2% 50V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)

0.15µF ±2% 50V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1825J0500154GCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825J0500154GCT
Ceramic Capacitors 1825J0500154GCT
CAP CER 0.15UF 50V C0G/NP0 1825

CAP CER 0.15UF 50V C0G/NP0 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1825J0500154GCT-ND 1825J0500154GCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-703-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Ceramic Capacitors - M20G222J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details