Knowles Ceramic Capacitors 1825J0500124JCT

Description
0.12µF ±5% 50V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)
Request a Quote Datasheet
Description
0.12µF ±5% 50V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1825J0500124JCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1825J0500124JCT-ND
Ceramic Capacitors 1825J0500124JCT-ND
0.12µF ±5% 50V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)

0.12µF ±5% 50V Ceramic Capacitor C0G, NP0 (1B) 1825 (4564 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1825J0500124JCT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1825J0500124JCT
Ceramic Capacitors 1825J0500124JCT
CAP CER 0.12UF 50V C0G/NP0 1825

CAP CER 0.12UF 50V C0G/NP0 1825

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 1825J0500124JCT-ND 1825J0500124JCT
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1200 microF 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitor - 106K100CB4G-FS-CT - Richardson RFPD
Specs
Technology Film Capacitors
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details